Regal Fabrics, Inc. Interlock Circle Geometric Fabric R-Magic

Description
Color: Persimmon Pattern Repeat: Across the roll: 2.25 inches. Up the roll: 3.0 inches Railroaded: No Backed: No
Description
Color: Persimmon Pattern Repeat: Across the roll: 2.25 inches. Up the roll: 3.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Interlock Circle Geometric Fabric - R-Magic - Regal Fabrics, Inc.
Middleton, MA, USA
Interlock Circle Geometric Fabric
R-Magic
Interlock Circle Geometric Fabric R-Magic
Color: Persimmon Pattern Repeat: Across the roll: 2.25 inches. Up the roll: 3.0 inches Railroaded: No Backed: No

Color: Persimmon
Pattern Repeat: Across the roll: 2.25 inches. Up the roll: 3.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Magic
Product Name Interlock Circle Geometric Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 1244749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised steel
Breaking Strength 114.7 lbs (52 kg)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details