Regal Fabrics, Inc. Small Block Multicolor Chenille Fabric R-Maggie

Description
Color: Bluestone Pattern Repeat: Across the roll: .3 inches. Up the roll: 2.75 inches Railroaded: No Backed: Yes
Description
Color: Bluestone Pattern Repeat: Across the roll: .3 inches. Up the roll: 2.75 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Block Multicolor Chenille Fabric - R-Maggie - Regal Fabrics, Inc.
Middleton, MA, USA
Small Block Multicolor Chenille Fabric
R-Maggie
Small Block Multicolor Chenille Fabric R-Maggie
Color: Bluestone Pattern Repeat: Across the roll: .3 inches. Up the roll: 2.75 inches Railroaded: No Backed: Yes

Color: Bluestone
Pattern Repeat: Across the roll: .3 inches. Up the roll: 2.75 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Maggie
Product Name Small Block Multicolor Chenille Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Refractory Coated Fabrics and Textiles - ARMATEX® Q - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Aluminum Industry
Features Thermal Insulation
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details