Regal Fabrics, Inc. Map Tapestry Fabric R-Magellan

Description
Color: Multi Pattern Repeat: Across the roll: 30.0 inches. Up the roll: 25.5 inches Railroaded: Yes Backed: No
Description
Color: Multi Pattern Repeat: Across the roll: 30.0 inches. Up the roll: 25.5 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Map Tapestry Fabric - R-Magellan - Regal Fabrics, Inc.
Middleton, MA, USA
Map Tapestry Fabric
R-Magellan
Map Tapestry Fabric R-Magellan
Color: Multi Pattern Repeat: Across the roll: 30.0 inches. Up the roll: 25.5 inches Railroaded: Yes Backed: No

Color: Multi
Pattern Repeat: Across the roll: 30.0 inches. Up the roll: 25.5 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Magellan
Product Name Map Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details