Regal Fabrics, Inc. Four Dash Chenille Fabric R-Leeds

Description
Color: Wine Pattern Repeat: Across the roll: 3.0 inches. Up the roll: 4.0 inches Railroaded: No Backed: Yes
Description
Color: Wine Pattern Repeat: Across the roll: 3.0 inches. Up the roll: 4.0 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Four Dash Chenille Fabric - R-Leeds - Regal Fabrics, Inc.
Middleton, MA, USA
Four Dash Chenille Fabric
R-Leeds
Four Dash Chenille Fabric R-Leeds
Color: Wine Pattern Repeat: Across the roll: 3.0 inches. Up the roll: 4.0 inches Railroaded: No Backed: Yes

Color: Wine
Pattern Repeat: Across the roll: 3.0 inches. Up the roll: 4.0 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Leeds
Product Name Four Dash Chenille Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Ceramic Coated Silica - ARMATEX® CS 25 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details