Regal Fabrics, Inc. Classic Ikat Jacquard Fabric R-Kukla

Description
Color: Saffron Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 20.0 inches Railroaded: No Backed: Yes
Description
Color: Saffron Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 20.0 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Classic Ikat Jacquard Fabric - R-Kukla - Regal Fabrics, Inc.
Middleton, MA, USA
Classic Ikat Jacquard Fabric
R-Kukla
Classic Ikat Jacquard Fabric R-Kukla
Color: Saffron Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 20.0 inches Railroaded: No Backed: Yes

Color: Saffron
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 20.0 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Kukla
Product Name Classic Ikat Jacquard Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Woven Silica Fabrics - SILTEX® 70-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details