Regal Fabrics, Inc. Kokopelli Patch Chenille Fabric R-Kokopelli

Description
Color: Redrock Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 28.5 inches Railroaded: Yes Backed: Yes
Description
Color: Redrock Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 28.5 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Kokopelli Patch Chenille Fabric - R-Kokopelli - Regal Fabrics, Inc.
Middleton, MA, USA
Kokopelli Patch Chenille Fabric
R-Kokopelli
Kokopelli Patch Chenille Fabric R-Kokopelli
Color: Redrock Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 28.5 inches Railroaded: Yes Backed: Yes

Color: Redrock
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 28.5 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Kokopelli
Product Name Kokopelli Patch Chenille Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Rope - 1970124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised metal
Breaking Strength 458.6 lbs (208 kg)
View Details