Regal Fabrics, Inc. Leaf/Rose Transitional Jacquard Fabric R-Juliet

Description
Color: Silversage Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 28.0 inches Railroaded: No Backed: No
Description
Color: Silversage Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 28.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Leaf/Rose Transitional Jacquard Fabric - R-Juliet - Regal Fabrics, Inc.
Middleton, MA, USA
Leaf/Rose Transitional Jacquard Fabric
R-Juliet
Leaf/Rose Transitional Jacquard Fabric R-Juliet
Color: Silversage Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 28.0 inches Railroaded: No Backed: No

Color: Silversage
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 28.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Juliet
Product Name Leaf/Rose Transitional Jacquard Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Woven Aluminized Silica Fabrics - SILTEX® 19 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details