Regal Fabrics, Inc. Leaf Patch Fabric R-Jamie

Description
Color: Bluestone Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 14.75 inches Railroaded: No Backed: Yes
Description
Color: Bluestone Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 14.75 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Leaf Patch Fabric - R-Jamie - Regal Fabrics, Inc.
Middleton, MA, USA
Leaf Patch Fabric
R-Jamie
Leaf Patch Fabric R-Jamie
Color: Bluestone Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 14.75 inches Railroaded: No Backed: Yes

Color: Bluestone
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 14.75 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Jamie
Product Name Leaf Patch Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 1244755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless Steel
Breaking Strength 57.3 lbs (26 kg)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details