Regal Fabrics, Inc. Herringbone Chenille Plain Fabric R-Humphrey

Description
Color: Caramel Pattern Repeat: Across the roll: 3.0 inches. Up the roll: 2.5 inches Railroaded: Yes Backed: Yes
Description
Color: Caramel Pattern Repeat: Across the roll: 3.0 inches. Up the roll: 2.5 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Herringbone Chenille Plain Fabric - R-Humphrey - Regal Fabrics, Inc.
Middleton, MA, USA
Herringbone Chenille Plain Fabric
R-Humphrey
Herringbone Chenille Plain Fabric R-Humphrey
Color: Caramel Pattern Repeat: Across the roll: 3.0 inches. Up the roll: 2.5 inches Railroaded: Yes Backed: Yes

Color: Caramel
Pattern Repeat: Across the roll: 3.0 inches. Up the roll: 2.5 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Humphrey
Product Name Herringbone Chenille Plain Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details