Regal Fabrics, Inc. Textured Houndstooth Fabric R-Harry

Description
Color: Haze Pattern Repeat: Across the roll: 1.25 inches. Up the roll: 1.25 inches Railroaded: No Backed: Yes
Description
Color: Haze Pattern Repeat: Across the roll: 1.25 inches. Up the roll: 1.25 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Textured Houndstooth Fabric - R-Harry - Regal Fabrics, Inc.
Middleton, MA, USA
Textured Houndstooth Fabric
R-Harry
Textured Houndstooth Fabric R-Harry
Color: Haze Pattern Repeat: Across the roll: 1.25 inches. Up the roll: 1.25 inches Railroaded: No Backed: Yes

Color: Haze
Pattern Repeat: Across the roll: 1.25 inches. Up the roll: 1.25 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Harry
Product Name Textured Houndstooth Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details