Regal Fabrics, Inc. Paisley Matelasse Fabric R-Griffin

Description
Color: Sage Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 6.5 inches Railroaded: No Backed: No
Description
Color: Sage Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 6.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Paisley Matelasse Fabric - R-Griffin - Regal Fabrics, Inc.
Middleton, MA, USA
Paisley Matelasse Fabric
R-Griffin
Paisley Matelasse Fabric R-Griffin
Color: Sage Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 6.5 inches Railroaded: No Backed: No

Color: Sage
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 6.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Griffin
Product Name Paisley Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 22 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details