Regal Fabrics, Inc. Plain Matelasse Fabric R-Grady

Description
Color: Indigo Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: No
Description
Color: Indigo Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Plain Matelasse Fabric - R-Grady - Regal Fabrics, Inc.
Middleton, MA, USA
Plain Matelasse Fabric
R-Grady
Plain Matelasse Fabric R-Grady
Color: Indigo Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: No

Color: Indigo
Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Grady
Product Name Plain Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details