Regal Fabrics, Inc. Floral Frame Matelasse Fabric R-Glamour

Description
Color: Taupe Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 7.25 inches Railroaded: No Backed: No
Description
Color: Taupe Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 7.25 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Floral Frame Matelasse Fabric - R-Glamour - Regal Fabrics, Inc.
Middleton, MA, USA
Floral Frame Matelasse Fabric
R-Glamour
Floral Frame Matelasse Fabric R-Glamour
Color: Taupe Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 7.25 inches Railroaded: No Backed: No

Color: Taupe
Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 7.25 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Glamour
Product Name Floral Frame Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details