Regal Fabrics, Inc. Diamond Matelasse Fabric R-Gilbert

Description
Color: Indigo Pattern Repeat: Across the roll: 1.9 inches. Up the roll: 2.5 inches Railroaded: No Backed: No
Description
Color: Indigo Pattern Repeat: Across the roll: 1.9 inches. Up the roll: 2.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Diamond Matelasse Fabric - R-Gilbert - Regal Fabrics, Inc.
Middleton, MA, USA
Diamond Matelasse Fabric
R-Gilbert
Diamond Matelasse Fabric R-Gilbert
Color: Indigo Pattern Repeat: Across the roll: 1.9 inches. Up the roll: 2.5 inches Railroaded: No Backed: No

Color: Indigo
Pattern Repeat: Across the roll: 1.9 inches. Up the roll: 2.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Gilbert
Product Name Diamond Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Woven Silica Fabrics - SILTEX® 70-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details