Regal Fabrics, Inc. Small Leaf Bargello Fabric R-Gardner

Description
Color: Black Pattern Repeat: Across the roll: 14. inches. Up the roll: 8.75 inches Railroaded: No Backed: No
Description
Color: Black Pattern Repeat: Across the roll: 14. inches. Up the roll: 8.75 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Small Leaf Bargello Fabric - R-Gardner - Regal Fabrics, Inc.
Middleton, MA, USA
Small Leaf Bargello Fabric
R-Gardner
Small Leaf Bargello Fabric R-Gardner
Color: Black Pattern Repeat: Across the roll: 14. inches. Up the roll: 8.75 inches Railroaded: No Backed: No

Color: Black
Pattern Repeat: Across the roll: 14. inches. Up the roll: 8.75 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Gardner
Product Name Small Leaf Bargello Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details
Rope - 2776554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 2.2 yd (2 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details