Regal Fabrics, Inc. Leaves and Branches Tapestry Fabric R-Gabrielle

Description
Color: Ivory Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 9.75 inches Railroaded: Yes Backed: Yes
Description
Color: Ivory Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 9.75 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Leaves and Branches Tapestry Fabric - R-Gabrielle - Regal Fabrics, Inc.
Middleton, MA, USA
Leaves and Branches Tapestry Fabric
R-Gabrielle
Leaves and Branches Tapestry Fabric R-Gabrielle
Color: Ivory Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 9.75 inches Railroaded: Yes Backed: Yes

Color: Ivory
Pattern Repeat: Across the roll: 7.0 inches. Up the roll: 9.75 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Gabrielle
Product Name Leaves and Branches Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details