Regal Fabrics, Inc. Dot on Textured Ground Fabric R-Felix

Description
Color: Citrus Pattern Repeat: Across the roll: 1.5 inches. Up the roll: 3.0 inches Railroaded: No Backed: No
Description
Color: Citrus Pattern Repeat: Across the roll: 1.5 inches. Up the roll: 3.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Dot on Textured Ground Fabric - R-Felix - Regal Fabrics, Inc.
Middleton, MA, USA
Dot on Textured Ground Fabric
R-Felix
Dot on Textured Ground Fabric R-Felix
Color: Citrus Pattern Repeat: Across the roll: 1.5 inches. Up the roll: 3.0 inches Railroaded: No Backed: No

Color: Citrus
Pattern Repeat: Across the roll: 1.5 inches. Up the roll: 3.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Felix
Product Name Dot on Textured Ground Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material EGlass; Fiberglass
Applications Fire; Thermal Insulation
View Details