Regal Fabrics, Inc. Woven Dot Brocatelle Fabric R-Escalade

Description
Color: Aqua Pattern Repeat: Across the roll: 2.0 inches. Up the roll: 2.0 inches Railroaded: No Backed: Yes
Description
Color: Aqua Pattern Repeat: Across the roll: 2.0 inches. Up the roll: 2.0 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Woven Dot Brocatelle Fabric - R-Escalade - Regal Fabrics, Inc.
Middleton, MA, USA
Woven Dot Brocatelle Fabric
R-Escalade
Woven Dot Brocatelle Fabric R-Escalade
Color: Aqua Pattern Repeat: Across the roll: 2.0 inches. Up the roll: 2.0 inches Railroaded: No Backed: Yes

Color: Aqua
Pattern Repeat: Across the roll: 2.0 inches. Up the roll: 2.0 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Escalade
Product Name Woven Dot Brocatelle Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Woven Aluminized Silica Fabrics - SILTEX® 19 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details