Regal Fabrics, Inc. Lisere Stripe Brocatelle Fabric R-Deville

Description
Color: Vanilla Pattern Repeat: Across the roll: 5.0 inches. Up the roll: 2.0 inches Railroaded: No Backed: Yes
Description
Color: Vanilla Pattern Repeat: Across the roll: 5.0 inches. Up the roll: 2.0 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Lisere Stripe Brocatelle Fabric - R-Deville - Regal Fabrics, Inc.
Middleton, MA, USA
Lisere Stripe Brocatelle Fabric
R-Deville
Lisere Stripe Brocatelle Fabric R-Deville
Color: Vanilla Pattern Repeat: Across the roll: 5.0 inches. Up the roll: 2.0 inches Railroaded: No Backed: Yes

Color: Vanilla
Pattern Repeat: Across the roll: 5.0 inches. Up the roll: 2.0 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Deville
Product Name Lisere Stripe Brocatelle Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 24 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0240 inch (0.6096 mm)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details