Regal Fabrics, Inc. High Country Allover Animal Chenille Fabric R-Denali

Description
Color: Black Pattern Repeat: Across the roll: 14.75 inches. Up the roll: 14.25 inches Railroaded: No Backed: Yes
Description
Color: Black Pattern Repeat: Across the roll: 14.75 inches. Up the roll: 14.25 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
High Country Allover Animal Chenille Fabric - R-Denali - Regal Fabrics, Inc.
Middleton, MA, USA
High Country Allover Animal Chenille Fabric
R-Denali
High Country Allover Animal Chenille Fabric R-Denali
Color: Black Pattern Repeat: Across the roll: 14.75 inches. Up the roll: 14.25 inches Railroaded: No Backed: Yes

Color: Black
Pattern Repeat: Across the roll: 14.75 inches. Up the roll: 14.25 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Denali
Product Name High Country Allover Animal Chenille Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Heat Resistant Kevlar®-Glass Textiles - HYTEX® 700 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass; Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details