Regal Fabrics, Inc. Multi Diamond Chenille Fabric R-Delta

Description
Color: Multi Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 7.5 inches Railroaded: No Backed: No
Description
Color: Multi Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 7.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Multi Diamond Chenille Fabric - R-Delta - Regal Fabrics, Inc.
Middleton, MA, USA
Multi Diamond Chenille Fabric
R-Delta
Multi Diamond Chenille Fabric R-Delta
Color: Multi Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 7.5 inches Railroaded: No Backed: No

Color: Multi
Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 7.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Delta
Product Name Multi Diamond Chenille Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2479048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 882.0 lbs (400 kg)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details