Regal Fabrics, Inc. Classic Frame Jacquard Fabric R-Danvers

Description
Color: Spa Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 12.5 inches Railroaded: No Backed: Yes
Description
Color: Spa Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 12.5 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Classic Frame Jacquard Fabric - R-Danvers - Regal Fabrics, Inc.
Middleton, MA, USA
Classic Frame Jacquard Fabric
R-Danvers
Classic Frame Jacquard Fabric R-Danvers
Color: Spa Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 12.5 inches Railroaded: No Backed: Yes

Color: Spa
Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 12.5 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Danvers
Product Name Classic Frame Jacquard Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
View Details