Regal Fabrics, Inc. Frizzle Dot Fabric R-Corolla

Description
Color: Black Pattern Repeat: Across the roll: 1.5 inches. Up the roll: 1.5 inches Railroaded: No Backed: Yes
Description
Color: Black Pattern Repeat: Across the roll: 1.5 inches. Up the roll: 1.5 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Frizzle Dot Fabric - R-Corolla - Regal Fabrics, Inc.
Middleton, MA, USA
Frizzle Dot Fabric
R-Corolla
Frizzle Dot Fabric R-Corolla
Color: Black Pattern Repeat: Across the roll: 1.5 inches. Up the roll: 1.5 inches Railroaded: No Backed: Yes

Color: Black
Pattern Repeat: Across the roll: 1.5 inches. Up the roll: 1.5 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Corolla
Product Name Frizzle Dot Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coated Silica - ARMATEX® CS 25 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details