Regal Fabrics, Inc. Textured Stripe Fabric R-Clinton

Description
Color: Caramel Pattern Repeat: Across the roll: 0 inches. Up the roll: 4.0 inches Railroaded: Yes Backed: Yes
Description
Color: Caramel Pattern Repeat: Across the roll: 0 inches. Up the roll: 4.0 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Textured Stripe Fabric - R-Clinton - Regal Fabrics, Inc.
Middleton, MA, USA
Textured Stripe Fabric
R-Clinton
Textured Stripe Fabric R-Clinton
Color: Caramel Pattern Repeat: Across the roll: 0 inches. Up the roll: 4.0 inches Railroaded: Yes Backed: Yes

Color: Caramel
Pattern Repeat: Across the roll: 0 inches. Up the roll: 4.0 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Clinton
Product Name Textured Stripe Fabric
Material Synthetic; Olefin; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Silica -  - Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details