Regal Fabrics, Inc. Shell Tissue Pick Fabric R-Clearwater

Description
Color: Mist Pattern Repeat: Across the roll: 7.5 inches. Up the roll: 7.6 inches Railroaded: No Backed: No
Description
Color: Mist Pattern Repeat: Across the roll: 7.5 inches. Up the roll: 7.6 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Shell Tissue Pick Fabric - R-Clearwater - Regal Fabrics, Inc.
Middleton, MA, USA
Shell Tissue Pick Fabric
R-Clearwater
Shell Tissue Pick Fabric R-Clearwater
Color: Mist Pattern Repeat: Across the roll: 7.5 inches. Up the roll: 7.6 inches Railroaded: No Backed: No

Color: Mist
Pattern Repeat: Across the roll: 7.5 inches. Up the roll: 7.6 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Clearwater
Product Name Shell Tissue Pick Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details