Regal Fabrics, Inc. Small Houndstooth Fabric R-Chatham

Description
Color: Black Pattern Repeat: Across the roll: .9 inches. Up the roll: .9 inches Railroaded: No Backed: Yes
Description
Color: Black Pattern Repeat: Across the roll: .9 inches. Up the roll: .9 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Houndstooth Fabric - R-Chatham - Regal Fabrics, Inc.
Middleton, MA, USA
Small Houndstooth Fabric
R-Chatham
Small Houndstooth Fabric R-Chatham
Color: Black Pattern Repeat: Across the roll: .9 inches. Up the roll: .9 inches Railroaded: No Backed: Yes

Color: Black
Pattern Repeat: Across the roll: .9 inches. Up the roll: .9 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Chatham
Product Name Small Houndstooth Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details