Regal Fabrics, Inc. Vine Leaf Jacquard Fabric R-Chantilly

Description
Color: Mocha Pattern Repeat: Across the roll: 14 inches. Up the roll: 26 inches Railroaded: No Backed: Yes
Description
Color: Mocha Pattern Repeat: Across the roll: 14 inches. Up the roll: 26 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Vine Leaf Jacquard Fabric - R-Chantilly - Regal Fabrics, Inc.
Middleton, MA, USA
Vine Leaf Jacquard Fabric
R-Chantilly
Vine Leaf Jacquard Fabric R-Chantilly
Color: Mocha Pattern Repeat: Across the roll: 14 inches. Up the roll: 26 inches Railroaded: No Backed: Yes

Color: Mocha
Pattern Repeat: Across the roll: 14 inches. Up the roll: 26 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Chantilly
Product Name Vine Leaf Jacquard Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Rope - 4915057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details