Regal Fabrics, Inc. Island Beach Tropical Fabric R-Cancun

Description
Color: Multi Pattern Repeat: Across the roll: 15.25 inches. Up the roll: 15.5 inches Railroaded: No Backed: Yes
Description
Color: Multi Pattern Repeat: Across the roll: 15.25 inches. Up the roll: 15.5 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Island Beach Tropical Fabric - R-Cancun - Regal Fabrics, Inc.
Middleton, MA, USA
Island Beach Tropical Fabric
R-Cancun
Island Beach Tropical Fabric R-Cancun
Color: Multi Pattern Repeat: Across the roll: 15.25 inches. Up the roll: 15.5 inches Railroaded: No Backed: Yes

Color: Multi
Pattern Repeat: Across the roll: 15.25 inches. Up the roll: 15.5 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Cancun
Product Name Island Beach Tropical Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details