Regal Fabrics, Inc. Patchwork Matelasse Fabric R-Camay

Description
Color: Vanilla Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 14.25 inches Railroaded: No Backed: No
Description
Color: Vanilla Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 14.25 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Patchwork Matelasse Fabric - R-Camay - Regal Fabrics, Inc.
Middleton, MA, USA
Patchwork Matelasse Fabric
R-Camay
Patchwork Matelasse Fabric R-Camay
Color: Vanilla Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 14.25 inches Railroaded: No Backed: No

Color: Vanilla
Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 14.25 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Camay
Product Name Patchwork Matelasse Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Commercial Grade Fiberglass Paper - CERMEX® PR1000-C - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details