Regal Fabrics, Inc. Coral Jacquard Chenille Fabric R-Caledonia

Description
Color: Butter Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 17.0 inches Railroaded: No Backed: No
Description
Color: Butter Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 17.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Coral Jacquard Chenille Fabric - R-Caledonia - Regal Fabrics, Inc.
Middleton, MA, USA
Coral Jacquard Chenille Fabric
R-Caledonia
Coral Jacquard Chenille Fabric R-Caledonia
Color: Butter Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 17.0 inches Railroaded: No Backed: No

Color: Butter
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 17.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Caledonia
Product Name Coral Jacquard Chenille Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details