Regal Fabrics, Inc. Allover Bear Tapestry Fabric R-Bradley

Description
Color: Multi Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 36.75 inches Railroaded: Yes Backed: No
Description
Color: Multi Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 36.75 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Allover Bear Tapestry Fabric - R-Bradley - Regal Fabrics, Inc.
Middleton, MA, USA
Allover Bear Tapestry Fabric
R-Bradley
Allover Bear Tapestry Fabric R-Bradley
Color: Multi Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 36.75 inches Railroaded: Yes Backed: No

Color: Multi
Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 36.75 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Bradley
Product Name Allover Bear Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details