Regal Fabrics, Inc. Mixed Squares Fabric R-Boundary

Description
Color: Fiesta Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 17.75 inches Railroaded: No Backed: Yes
Description
Color: Fiesta Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 17.75 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Mixed Squares Fabric - R-Boundary - Regal Fabrics, Inc.
Middleton, MA, USA
Mixed Squares Fabric
R-Boundary
Mixed Squares Fabric R-Boundary
Color: Fiesta Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 17.75 inches Railroaded: No Backed: Yes

Color: Fiesta
Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 17.75 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Boundary
Product Name Mixed Squares Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details