Color: Jewel
Pattern Repeat: Across the roll: 14 inches. Up the roll: 16 inches
Railroaded: No
Backed: No
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | R-Bordeaux |
| Product Name | Wine Bottles in Crate Tapestry Fabric |
| Material | Synthetic; Cotton; Natural; Polyester |