Regal Fabrics, Inc. Black Bear Frieze Fabric R-Ben

Description
Color: Sand Pattern Repeat: Across the roll: 28.5 inches. Up the roll: 14.5 inches Railroaded: Yes Backed: No
Description
Color: Sand Pattern Repeat: Across the roll: 28.5 inches. Up the roll: 14.5 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Black Bear Frieze Fabric - R-Ben - Regal Fabrics, Inc.
Middleton, MA, USA
Black Bear Frieze Fabric
R-Ben
Black Bear Frieze Fabric R-Ben
Color: Sand Pattern Repeat: Across the roll: 28.5 inches. Up the roll: 14.5 inches Railroaded: Yes Backed: No

Color: Sand
Pattern Repeat: Across the roll: 28.5 inches. Up the roll: 14.5 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Ben
Product Name Black Bear Frieze Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 8 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details