Regal Fabrics, Inc. Tropical Tapestry Fabric R-Bahama

Description
Color: Cream Pattern Repeat: Across the roll: 28.5 inches. Up the roll: 21.5 inches Railroaded: No Backed: Yes
Description
Color: Cream Pattern Repeat: Across the roll: 28.5 inches. Up the roll: 21.5 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Tropical Tapestry Fabric - R-Bahama - Regal Fabrics, Inc.
Middleton, MA, USA
Tropical Tapestry Fabric
R-Bahama
Tropical Tapestry Fabric R-Bahama
Color: Cream Pattern Repeat: Across the roll: 28.5 inches. Up the roll: 21.5 inches Railroaded: No Backed: Yes

Color: Cream
Pattern Repeat: Across the roll: 28.5 inches. Up the roll: 21.5 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Bahama
Product Name Tropical Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
Silicone Coated Fiberglass - ARMATEX® SF 15 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details