Regal Fabrics, Inc. Fern Chenille Matlassè Fabric R-Bacall

Description
Color: Coral Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 20.25 inches Railroaded: No Backed: Yes
Description
Color: Coral Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 20.25 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Fern Chenille Matlassè Fabric - R-Bacall - Regal Fabrics, Inc.
Middleton, MA, USA
Fern Chenille Matlassè Fabric
R-Bacall
Fern Chenille Matlassè Fabric R-Bacall
Color: Coral Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 20.25 inches Railroaded: No Backed: Yes

Color: Coral
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 20.25 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Bacall
Product Name Fern Chenille Matlassè Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 1244746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 30.9 lbs (14 kg)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Woven Aluminized Silica Fabrics - SILTEX® 19 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details