Regal Fabrics, Inc. Chenille Herringbone Plain Fabric R-Arrow

Description
Color: Spray Pattern Repeat: Across the roll: 2.25 inches. Up the roll: 0.25 inches Railroaded: No Backed: Yes
Description
Color: Spray Pattern Repeat: Across the roll: 2.25 inches. Up the roll: 0.25 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Chenille Herringbone Plain Fabric - R-Arrow - Regal Fabrics, Inc.
Middleton, MA, USA
Chenille Herringbone Plain Fabric
R-Arrow
Chenille Herringbone Plain Fabric R-Arrow
Color: Spray Pattern Repeat: Across the roll: 2.25 inches. Up the roll: 0.25 inches Railroaded: No Backed: Yes

Color: Spray
Pattern Repeat: Across the roll: 2.25 inches. Up the roll: 0.25 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Arrow
Product Name Chenille Herringbone Plain Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Protective Fiberglass Fabrics- Aluminized Silica - ARMATEX® SF2 12-NF - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire
Features Thermal Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details