Regal Fabrics, Inc. Fishing Patch Wall Tapestry Fabric R-Angler

Description
Color: Red Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 14.5 inches Railroaded: No Backed: Yes
Description
Color: Red Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 14.5 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Fishing Patch Wall Tapestry Fabric - R-Angler - Regal Fabrics, Inc.
Middleton, MA, USA
Fishing Patch Wall Tapestry Fabric
R-Angler
Fishing Patch Wall Tapestry Fabric R-Angler
Color: Red Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 14.5 inches Railroaded: No Backed: Yes

Color: Red
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 14.5 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Angler
Product Name Fishing Patch Wall Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details