Regal Fabrics, Inc. Children Tapestry Fabric R-480

Description
Color: Verdure Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 18.0 inches Railroaded: No Backed: No
Description
Color: Verdure Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 18.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Children Tapestry Fabric - R-480 - Regal Fabrics, Inc.
Middleton, MA, USA
Children Tapestry Fabric
R-480
Children Tapestry Fabric R-480
Color: Verdure Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 18.0 inches Railroaded: No Backed: No

Color: Verdure
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 18.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-480
Product Name Children Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 24 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0240 inch (0.6096 mm)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details