Regal Fabrics, Inc. Whimsical Owl Fabric K-Wiseguy

Description
Color: Autumn Pattern Repeat: Across the roll: 28 inches. Up the roll: 29 inches Railroaded: No Backed: No
Description
Color: Autumn Pattern Repeat: Across the roll: 28 inches. Up the roll: 29 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Whimsical Owl Fabric - K-Wiseguy - Regal Fabrics, Inc.
Middleton, MA, USA
Whimsical Owl Fabric
K-Wiseguy
Whimsical Owl Fabric K-Wiseguy
Color: Autumn Pattern Repeat: Across the roll: 28 inches. Up the roll: 29 inches Railroaded: No Backed: No

Color: Autumn
Pattern Repeat: Across the roll: 28 inches. Up the roll: 29 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number K-Wiseguy
Product Name Whimsical Owl Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fiberglass - ARMATEX® SF 32 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details