Regal Fabrics, Inc. Interlocking Ogival Embroidery Fabric K-Whitney

Description
Color: Jewel Pattern Repeat: Across the roll: 7.5 inches. Up the roll: 4.5 inches Railroaded: No Backed: No
Description
Color: Jewel Pattern Repeat: Across the roll: 7.5 inches. Up the roll: 4.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Interlocking Ogival Embroidery Fabric - K-Whitney - Regal Fabrics, Inc.
Middleton, MA, USA
Interlocking Ogival Embroidery Fabric
K-Whitney
Interlocking Ogival Embroidery Fabric K-Whitney
Color: Jewel Pattern Repeat: Across the roll: 7.5 inches. Up the roll: 4.5 inches Railroaded: No Backed: No

Color: Jewel
Pattern Repeat: Across the roll: 7.5 inches. Up the roll: 4.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number K-Whitney
Product Name Interlocking Ogival Embroidery Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details