Regal Fabrics, Inc. Detailed Allover Paisley Floral Fabric K-Monique

Description
Color: Limestone Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 25.5 inches Railroaded: No Backed: No
Description
Color: Limestone Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 25.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Detailed Allover Paisley Floral Fabric - K-Monique - Regal Fabrics, Inc.
Middleton, MA, USA
Detailed Allover Paisley Floral Fabric
K-Monique
Detailed Allover Paisley Floral Fabric K-Monique
Color: Limestone Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 25.5 inches Railroaded: No Backed: No

Color: Limestone
Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 25.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number K-Monique
Product Name Detailed Allover Paisley Floral Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 1835857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 661.5 lbs (300 kg)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details