Regal Fabrics, Inc. Ikat Flower with Shine Fabric K-Maya

Description
Color: Lilac Pattern Repeat: Across the roll: 30.0 inches. Up the roll: 29.5 inches Railroaded: No Backed: No
Description
Color: Lilac Pattern Repeat: Across the roll: 30.0 inches. Up the roll: 29.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Ikat Flower with Shine Fabric - K-Maya - Regal Fabrics, Inc.
Middleton, MA, USA
Ikat Flower with Shine Fabric
K-Maya
Ikat Flower with Shine Fabric K-Maya
Color: Lilac Pattern Repeat: Across the roll: 30.0 inches. Up the roll: 29.5 inches Railroaded: No Backed: No

Color: Lilac
Pattern Repeat: Across the roll: 30.0 inches. Up the roll: 29.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number K-Maya
Product Name Ikat Flower with Shine Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Heat Resistant Kevlar®-Glass Textiles - HYTEX® 700 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass; Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details