Regal Fabrics, Inc. Chenille Textured Multi Plain Fabric K-Jax

Description
Color: Ginger Pattern Repeat: Across the roll: 0.0 inches. Up the roll: 1.0 inches Railroaded: No Backed: Yes
Description
Color: Ginger Pattern Repeat: Across the roll: 0.0 inches. Up the roll: 1.0 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Chenille Textured Multi Plain Fabric - K-Jax - Regal Fabrics, Inc.
Middleton, MA, USA
Chenille Textured Multi Plain Fabric
K-Jax
Chenille Textured Multi Plain Fabric K-Jax
Color: Ginger Pattern Repeat: Across the roll: 0.0 inches. Up the roll: 1.0 inches Railroaded: No Backed: Yes

Color: Ginger
Pattern Repeat: Across the roll: 0.0 inches. Up the roll: 1.0 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number K-Jax
Product Name Chenille Textured Multi Plain Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 1244748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised steel
Breaking Strength 99.2 lbs (45 kg)
View Details
Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material EGlass; Fiberglass
Applications Fire; Thermal Insulation
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details