Regal Fabrics, Inc. Needlework Frame Jacquard Fabric K-Curtis

Description
Color: Bluestone Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 22.0 inches Railroaded: No Backed: No
Description
Color: Bluestone Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 22.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Needlework Frame Jacquard Fabric - K-Curtis - Regal Fabrics, Inc.
Middleton, MA, USA
Needlework Frame Jacquard Fabric
K-Curtis
Needlework Frame Jacquard Fabric K-Curtis
Color: Bluestone Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 22.0 inches Railroaded: No Backed: No

Color: Bluestone
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 22.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number K-Curtis
Product Name Needlework Frame Jacquard Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Woven Silica Fabrics - SILTEX® 46-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Nanofiber Composite
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details