Regal Fabrics, Inc. Large Tropical Leaf Chenille Fabric K-Cayman

Description
Color: Sunset Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 30.0 inches Railroaded: No Backed: No
Description
Color: Sunset Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 30.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Large Tropical Leaf Chenille Fabric - K-Cayman - Regal Fabrics, Inc.
Middleton, MA, USA
Large Tropical Leaf Chenille Fabric
K-Cayman
Large Tropical Leaf Chenille Fabric K-Cayman
Color: Sunset Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 30.0 inches Railroaded: No Backed: No

Color: Sunset
Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 30.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number K-Cayman
Product Name Large Tropical Leaf Chenille Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 1835835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 441.0 lbs (200 kg)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH-AR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details