Regal Fabrics, Inc. Climbing Vine/Floral Embroidery Fabric K-Ashley

Description
Color: Cornflower Pattern Repeat: Across the roll: 27.0 inches. Up the roll: 15.5 inches Railroaded: No Backed: No
Description
Color: Cornflower Pattern Repeat: Across the roll: 27.0 inches. Up the roll: 15.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Middleton, MA, USA
Climbing Vine/Floral Embroidery Fabric
K-Ashley
Climbing Vine/Floral Embroidery Fabric K-Ashley
Color: Cornflower Pattern Repeat: Across the roll: 27.0 inches. Up the roll: 15.5 inches Railroaded: No Backed: No

Color: Cornflower
Pattern Repeat: Across the roll: 27.0 inches. Up the roll: 15.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number K-Ashley
Product Name Climbing Vine/Floral Embroidery Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details