Regal Fabrics, Inc. Monkey Embroidery Fabric K-Abu

Description
Color: Grey Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 14.0 inches Railroaded: No Backed: No
Description
Color: Grey Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 14.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Monkey Embroidery Fabric - K-Abu - Regal Fabrics, Inc.
Middleton, MA, USA
Monkey Embroidery Fabric
K-Abu
Monkey Embroidery Fabric K-Abu
Color: Grey Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 14.0 inches Railroaded: No Backed: No

Color: Grey
Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 14.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number K-Abu
Product Name Monkey Embroidery Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Nanofiber Composite
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details