Rees, Inc. 30.5mm Push Buttons 40041-001

Description
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body is made from die-cast zinc. The plungers are also made from diecast zinc with the 1.00 in. diameter style having a colored plastic (poly-carbonate) insert. The mushroom style plastic plunger heads are solid colors throughout. Each operator will accept up to three tiers of two contact blocks for a total of six separate circuits. Each operator is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these units is 1,000,000 operations. These devices can be found on a variety of machinery, used to perform such operations as ‘start’, ‘stop’, ‘top stop’,‘inch’, ‘on’, ‘off’, ‘forward’, ‘reverse’ etc.
Datasheet
Description
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body is made from die-cast zinc. The plungers are also made from diecast zinc with the 1.00 in. diameter style having a colored plastic (poly-carbonate) insert. The mushroom style plastic plunger heads are solid colors throughout. Each operator will accept up to three tiers of two contact blocks for a total of six separate circuits. Each operator is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these units is 1,000,000 operations. These devices can be found on a variety of machinery, used to perform such operations as ‘start’, ‘stop’, ‘top stop’,‘inch’, ‘on’, ‘off’, ‘forward’, ‘reverse’ etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.5mm Push Buttons - 40041-001 - Rees, Inc.
Fremont, IN, USA
30.5mm Push Buttons
40041-001
30.5mm Push Buttons 40041-001
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body is made from die-cast zinc. The plungers are also made from diecast zinc with the 1.00 in. diameter style having a colored plastic (poly-carbonate) insert. The mushroom style plastic plunger heads are solid colors throughout. Each operator will accept up to three tiers of two contact blocks for a total of six separate circuits. Each operator is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these units is 1,000,000 operations. These devices can be found on a variety of machinery, used to perform such operations as ‘start’, ‘stop’, ‘top stop’,‘inch’, ‘on’, ‘off’, ‘forward’, ‘reverse’ etc.

Features/Applications
The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body is made from die-cast zinc. The plungers are also made from diecast zinc with the 1.00 in. diameter style having a colored plastic (poly-carbonate) insert. The mushroom style plastic plunger heads are solid colors throughout. Each operator will accept up to three tiers of two contact blocks for a total of six separate circuits. Each operator is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these units is 1,000,000 operations. These devices can be found on a variety of machinery, used to perform such operations as ‘start’, ‘stop’, ‘top stop’,‘inch’, ‘on’, ‘off’, ‘forward’, ‘reverse’ etc.

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pushbutton Switches
Product Number 40041-001
Product Name 30.5mm Push Buttons
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 4413034 - RS Components, Ltd.
Specs
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Features Illuminated Switch; Pilot Light; RoHS
View Details
4 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
22mm Projected Momentary Push Buttons - 2AP2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details