Rees, Inc. 22.5 mm Operators 22102-303

Description
22.5 mm Operators
Datasheet
Description
22.5 mm Operators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22.5 mm Operators - 22102-303 - Rees, Inc.
Fremont, IN, USA
22.5 mm Operators
22102-303
22.5 mm Operators 22102-303
22.5 mm Operators

22.5 mm Operators

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pushbutton Switches
Product Number 22102-303
Product Name 22.5 mm Operators
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details